HP Z4 G4, 3.5 GHz, Intel® Core™ i9 X-series, 16 GB, 512 GB, DVD±RW, Windows 10 Pro
HP Z4 G4. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i9 X-series, Processor model: i9-9920X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: Workstation. Weight: 11.3 kg. Product colour: Black