HP Z4 G4, 3.3 GHz, Intel® Core™ i9 X-series, 16 GB, 256 GB, DVD±RW, Windows 10 Pro for Workstations
HP Z4 G4. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i9 X-series, Processor model: i9-7900X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Weight: 10.2 kg. Product colour: Black