HP 14s-dk0019au, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 128 GB, Windows 10 Home, Silver
HP 14s-dk0019au. Product type: Laptop, Form factor: Clamshell. Processor model: A6-9225. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Silver. Weight: 1.47 kg