location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP mt440 G3 1.1 GHz Windows 10 IoT Enterprise 1.48 kg Silver 7305

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
mt440 G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6Q2S0AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786380556 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 14:28:02
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP mt440 G3 1.1 GHz Windows 10 IoT Enterprise 1.48 kg Silver 7305
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® 7305 (1.1 GHz base frequency, 8 MB L3 cache, 5 cores, 5 threads)
  • - Windows 10 IoT Enterprise
  • - Intel® UHD Graphics
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply. Support service included: HP 3 year Return to Depot Notebook Hardware Support. For terms and conditions, please visit https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA5-9399EEE and https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123EEGB.pdf
Long product name HP mt440 G3 1.1 GHz Windows 10 IoT Enterprise 1.48 kg Silver 7305 :
The long product name of HP mt440 G3 1.1 GHz Windows 10 IoT Enterprise 1.48 kg Silver 7305. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro mt440 G3 Mobile Thin Client, Windows 10 IoT Enterprise, Intel® Celeron®, 8GB RAM, 256GB SSD
More>>>
HP mt440 G3 1.1 GHz Windows 10 IoT Enterprise 1.48 kg Silver 7305:
The official description of HP mt440 G3 1.1 GHz Windows 10 IoT Enterprise 1.48 kg Silver 7305 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Secure, stylish, and affordable cloud productivity.
Drive productivity and performance on-the-go with the 12th Gen Intel® Celeron® processor[2], long battery life with HP Fast Charge[8], WLAN[3], and essential ports in the HP Pro mt440 Mobile Thin Client. Confidently move through your day with a device built with aluminum materials for durability.

Short summary description HP mt440 G3 1.1 GHz Windows 10 IoT Enterprise 1.48 kg Silver 7305:
This short summary of the HP mt440 G3 1.1 GHz Windows 10 IoT Enterprise 1.48 kg Silver 7305 data-sheet is auto-generated and uses the product title and the first six key specs.

HP mt440 G3, 1.1 GHz, Intel, Intel® Celeron®, 8 MB, 8 GB, DDR4-SDRAM

Long summary description HP mt440 G3 1.1 GHz Windows 10 IoT Enterprise 1.48 kg Silver 7305:
This is an auto-generated long summary of HP mt440 G3 1.1 GHz Windows 10 IoT Enterprise 1.48 kg Silver 7305 based on the first three specs of the first five spec groups.

HP mt440 G3. Processor frequency: 1.1 GHz, Processor manufacturer: Intel, Processor family: Intel® Celeron®. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD, Storage drive interface: PCI Express. On-board graphics card model: Intel® UHD Graphics. Top Wi-Fi standard: Wi-Fi 6E (802.11ax), Wi-Fi standards: Wi-Fi 6E (802.11ax), Ethernet LAN data rates: 10,1000,100 Mbit/s

Business-class cloud productivity

Power through your day with the latest Intel® Celeron® processor[2] and a mix of modern and legacy ports.

Protect your data and device

Rest easy with a mobile thin client that helps keep your cloud computing experience safe with a self-healing BIOS.

Built to be seen, built to last

Get an eye-catching device that features a durable chassis built with aluminum materials that can withstand daily wear and tear.

Help protect our shared future

The ENERGY STAR® certified HP Pro mt440 contains ocean-bound plastics in the speaker enclosure and display bezel.[4]

Processor
Processor frequency *
1.1 GHz
Processor manufacturer *
Intel
Processor family
Intel® Celeron®
Processor model
7305
Processor cores
5
Processor threads
5
Processor cache
8 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory slots
2x SO-DIMM
Memory layout (slots x size)
2 x 4 GB
Maximum internal memory
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Storage drive interface
PCI Express
SSD form factor
M.2
NVMe
Yes
Graphics
On-board graphics card model
Intel® UHD Graphics
Network
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
5.3
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Antenna type
2x2
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB Type-C ports quantity
1
Combo headphone/mic port
Yes
HDMI ports quantity
1
Design
Product colour *
Silver
HP segment
Business
Display
Display included *
Yes
Display resolution
1366 x 768 pixels
Display diagonal
35.6 cm (14")
Display brightness
250 cd/m²
Software
Operating system installed *
Windows 10 IoT Enterprise
Power
Power supply
65 W
Sustainability
Sustainable technologies and materials
Low Halogen
Weight & dimensions
Width
321.9 mm
Depth
213.9 mm
Height
19.9 mm
Weight
1.48 kg
Battery
Battery capacity
51 Wh
Number of battery cells
3
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 196786380358; (ABU) 196786380570
HP GTIN (EAN/UPC)
196786380358, 196786380570
Other features
SSD interface
PCI Express
Battery technology
Lithium-Ion (Li-Ion)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 2 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 2 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Disclaimer HP mt440 G3 1.1 GHz Windows 10 IoT Enterprise 1.48 kg Silver 7305:
Disclaimer

[2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[3] Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited.
[4] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit http://www.epeat.net for more information.
[8] Recharges your battery up to 50% within 30 minutes when the system is off or in standby mode. Power adapter with a minimum capacity of 65 watts is required. After charging has reached 50% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance.
Technical specification disclaimers
Not all features are available on ThinPro and Smart Zero.
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Processor speed denotes maximum performance mode; processors will run at lower speeds in battery optimization mode.
Due to the non-industry standard nature of some third-party memory modules, we recommend HP branded memory to ensure compatibility. If you mix memory speeds, the system will perform at the lower memory speed.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Due to the non-industry standard nature of some third-party memory modules, we recommend HP branded memory to ensure compatibility. If you mix memory speeds, the system will perform at the lower memory speed.
Gigabit class Category 16 4G LTE module is optional and must be configured at the factory. Module designed for up to 1 Gbps download speeds as carriers deploy 5 carrier aggregation and 100Mhz channel bandwidth, requires activation and separately purchased service contract. Backwards compatible to HSPA 3G technologies. Check with service provider for coverage and availability in your area. Connection, upload and download speeds will vary due to network, location, environment, network conditions, and other factors. 4G LTE not available on all products, in all regions.
The term "10/100/1000" or "Gigabit" Ethernet indicates compatibility with IEEE standard 802.3ab for Gigabit Ethernet, and does not connote actual operating speed of 1 Gb/s. For high-speed transmission, connection to a Gigabit Ethernet server and network infrastructure is required.
SIM slot is not user accessible without WWAN configuration.
WWAN not available on ThinPro.
Backlit keyboard is an optional feature.
FHD/HD content required to view FHD/HD images.
HP EasyShell available for Windows only.
Resolutions are dependent upon monitor capability, and resolution and color depth settings.
Actual brightness will be lower with touchscreen or Sure View.
Touchscreen not available with ThinPro.
HP BIOSphere Gen6 features may vary depending on the platform and configuration.
HP Sure Start Gen7 is available on select HP PCs and requires Windows 10 and higher.
HP Fingerprint sensor is an optional feature that must be configured at purchase.
Actual battery Watt-hours (Wh) will vary from design capacity. Battery capacity will naturally decrease with shelf life, time, usage, environment, temperature, system configuration, loaded apps, features, power management settings and other factors.
Availability may vary by country.
HP Easy Update available for ThinPro only.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
HP Fingerprint sensor is not available with ThinPro OS.
HP Tamper Lock is an optional feature that must be configured at the factory and requires a supervisor password be established prior to use.
Microsoft Edge available for Windows only.
Firefox available for ThinPro only.