HP logo

HP E24q G5 QHD Monitor

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
248525
Info modified on:
11 Jul 2025, 05:07:18
End of life date:
30 Apr 2025
Short summary description HP E24q G5 QHD Monitor:

HP E24q G5 QHD Monitor, 60.5 cm (23.8"), 2560 x 1440 pixels, Quad HD, LCD, 5 ms, Black

Long summary description HP E24q G5 QHD Monitor:

HP E24q G5 QHD Monitor. Display diagonal: 60.5 cm (23.8"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.