location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E32k G5 4K USB-C Monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E32k G5 4K USB-C Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6N4D6AA show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 20:18:19
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP E32k G5 4K USB-C Monitor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - On this 80 cm (31.5") diagonal 4K monitor[1], accomplish more with four times the precision of standard FHD monitor, so you have the detail you need to make things happen whether you're focused in or looking at the big picture.
  • - When you're working from both the office and home, free yourself, your desk and your laptop from a mess of cables by simply connecting one USB-C® cable that connects your display, all your accessories, and charges your laptop up to 65W. To make your workday even easier, instantly start your devices with Single Power On[2] and secure a stable internet connection with RJ-45.
  • - When doing your best relies on feeling your best, easily find all-day physical comfort with 4-way adjustability optimized by Ergonomic Setup Guide[3], and view comfortably, day or night, with the ambient light sensor that automatically adapts display brightness to your surroundings with added comfort through HP Eye Ease.
  • - Spark joy on your desk and in the world with this elegantly designed monitor, featuring integrated 3W dual speakers, that elevates and maximizes your space. Beyond the looks, be inspired by this monitor that contains recycled materials[4]. Plus, customize your space with the matching accessory ecosystem[6].
Warranty: 3 years limited warranty
Long product name HP E32k G5 4K USB-C Monitor :
The long product name of HP E32k G5 4K USB-C Monitor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E32k G5 4K USB-C Monitor
More>>>
HP E32k G5 4K USB-C Monitor:
The official description of HP E32k G5 4K USB-C Monitor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A Vision of Precision
Uniquely designed to deliver incredible visuals and extended flexibility, the HP E32k G5 4K USB-C Monitor redefines precision, so there's nothing between you and your best. Stylishly crafted with your comfort and the planet in mind, this 4K display is a powerhouse of productivity.

Short summary description HP E32k G5 4K USB-C Monitor:
This short summary of the HP E32k G5 4K USB-C Monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP E32k G5 4K USB-C Monitor, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, 5 ms, Black

Long summary description HP E32k G5 4K USB-C Monitor:
This is an auto-generated long summary of HP E32k G5 4K USB-C Monitor based on the first three specs of the first five spec groups.

HP E32k G5 4K USB-C Monitor. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

A View to Behold

Whether you’re focused in or looking at the bigger picture, you’ll have sight of every detail you need to make things happen on this expansive, 80 cm (31.5") diagonal 4K monitor[1]. Take in every exquisite detail in an image or in a spreadsheet with four times the precision of a standard FHD monitor. And see it all in consistently vibrant colors through 99% sRGB color space.

Simple, Powerful Connections

When you’re working from home one day and the office the next, free yourself, your desk and your laptop from a mess of cables by simply connecting one USB-C® cable that connects your display and all your accessories—from webcam to keyboard—all while charging your laptop up to 65W. To make your workday even easier, instantly start up all your devices thanks to Single Power On[2] and secure a stable internet connection with RJ-45.

Comfort at Work

When doing your best relies on feeling your best, physical and viewing comfort is key. Easily find all-day comfort with 4-way adjustability optimized by the step-by-step Ergonomic Setup Guide[3]. See comfortably from day to night with the ambient light sensor that automatically adapts display brightness to fit your surroundings, and enjoy added comfort with HP Eye Ease.

Ambient Light Sensor

Automatically adjusts your screen's brightness to the lighting of your environment for comfortable viewing.

IPS Panel

No matter where you stand, IPS technology ensures image accuracy and consistency across wide 178-degrees horizontal and vertical viewing angles.

Endless Adjustability

4-way adjustability for the perfect viewing angle.

USB-C® Connectivity

Keep your set up simple and seamless with a display that has everything built in. Connect a keyboard and mouse to the ports on the back of this monitor and only one USB-C® cable to your notebook for data, video, and up to 65W of charging.

Effortless Joypad OSD Button

It's never been easier to configure your display's settings right from the monitor. Simply navigate the on-screen menu with the joypad OSD button to adjust brightness, contrast, and color.

3-Sided Micro-Edge Bezel

See and do more on your screen with a 3-sided micro-edge bezel that maximizes your viewing area for a sleek design and virtually seamless dual-monitor setups.

Dual 3W Speakers

The integrated, side-firing 2x3W speakers deliver crystal-clear audio.

Materials that Matter

This monitor’s enclosure consists of 90% recycled and renewable material.

Mindful Metals

At HP, we don't stop when it comes to protecting our shared future. That's why this monitor was engineered to contain 25% recycled metals.

Ergonomic Setup Guide

Achieve all-day comfort when you apply the best practices from the Ergonomic Setup Guide. [3]

HP Eye Ease

HP Eye Ease is an always-on, low-blue light filter that helps keep your eyes comfortable throughout the day by reducing blue light without impacting color accuracy or adding a yellow color shift. [7]

4K Resolution

Get lost in the captivating definition and ultra-precise details of 4K resolution. The pixel dense 3840 x 2160 resolution expands your workspace and transforms all your content into a remarkable, lifelike experience. [1]

99% sRGB Color Space

Ideal color reproduction with minimal effort. [7]

More Ports. More Flexibility.

More ports means more capabilities. With an HDMI, DisplayPort™, USB-C® plus 3 additional USB ports and 1 downstream 15W USB-C®, you can connect or charge multiple devices like a headset and webcam. [8]

HP Display Manager

HP Display Manager makes remote management of the monitor easy. Simplify deployment, asset tracking, and remotely control monitor settings, like turning the power off. [9]

HP Display Center

Customize your display with easy, intuitive HP Display Center software. [10]

Dependable Internet Connectivity

Keep your set up simple and seamless with a display that has everything built in. Connect a keyboard and mouse to the ports on the back of this monitor and only one USB-C® cable to your notebook for data, video, and up to 65W of charging. [9]

Single Power On

Instantly turn on your display and PC, even when the lid is closed, by pressing the power button on the bottom of the display. [2]

Display
Display diagonal *
80 cm (31.5")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Panel type *
IPS
Touchscreen *
No
Display brightness (peak)
350 cd/m²
Response time
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 720 x 480, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 2560 x 1440, 3840 x 2160
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
8000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Pixel pitch
0.18 x 0.18 mm
Pixel density
140 ppi
Horizontal scan range
30 - 135 kHz
Vertical scan range
30 - 60 Hz
Surface hardness
3H
Colour gamut standard
sRGB
Colour gamut
99%
Performance
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
6 W
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
USB Type-A downstream ports quantity
3
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
HDCP
Yes
Network
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Ergonomics
Height adjustment
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt angle range
-5 - 20°
Power
Power consumption (typical) *
39 W
Power consumption (standby) *
0.5 W
Power consumption (max)
210 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
European Product Registry for Energy Labelling (EPREL) code
1339168
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
714 mm
Depth (with stand)
227 mm
Height (with stand)
603.4 mm
Weight (with stand)
8.4 kg
Width (without stand)
714 mm
Depth (without stand)
47 mm
Height (without stand)
421.2 mm
Packaging data
Package width
820 mm
Package depth
527 mm
Package height
161 mm
Package weight
11.8 kg
Sustainability
Sustainable technologies and materials
Outside box and corrugated cushions are 100% sustainably sourced and recyclable; Contains ocean-bound recycled plastic; 75% ITE-derived closed loop plastic; At least 25% recycled metal
Carbon footprint
Total carbon footprint (kg of CO2e)
190
Carbon emissions, manufacturing (kg of CO2e)
103
Carbon emissions, logistics (kg of CO2e)
2
Carbon emissions, end-of-life (kg of CO2e)
2
Total carbon emissions, w/o use phase (kg of CO2e)
78
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 196786296673; (ABU) 196786296703
HP GTIN (EAN/UPC)
196786296673, 196786296703
Other features
Weight
8.4 kg
Country Distributor
United Kingdom 5 distributor(s)
Australia 4 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP E32k G5 4K USB-C Monitor:
Disclaimer

[1] 4K content required to view in 4K resolution.
[2] Single Power On only compatible with HP PCs with Windows 10 or higher.
[3] Ergonomic Setup Guide is available through HP Display Center. Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
[7] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary, either higher or lower.
[8] AC Power cable and USB-C® 3.1 cable included. All other cables sold separately.
[9] HP Display Manager software agent must be running on a web server and host PC. Some limitations may apply to legacy monitors.
[10] Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
DisplayPort™ 1.4 or HDMI 2.0 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 3840 x 2160 at 60 Hz with 10-bit color using one DisplayPort™, HDMI. The video card of the connected PC must be capable of supporting 3840 x 2160 and include one DisplayPort™ or one HDMI outputs to drive the monitor at the preferred mode.
Number of colors through A-FRC technology.
EPEAT® registered where applicable. EPEAT® registration varies by country. See www.epeat.net for registration status by country. Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, WWAN modules, power cords, cables, and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
ITE Derived Closed Loop Plastic percentage is based on the definition set in the IEEE 1680.1-2018 standard.
All plastic parts contain ocean-bound plastic. Percentage of ocean-bound plastic contained in each component varies by product.
Recycled metal is expressed as a percentage of the total weight of the metal according to ISO 14021 definitions for metal parts over 25 grams.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Included cables may vary by country.
Lock sold separately.
Host PC requires Windows 10 and above. HP Display Center is available on the Microsoft store.
Not all notebooks support remote manageability.
Out-of-band manageability only available with HP G7, G8 and G9 HP notebooks and not supported on non-HP devices.
Monitors produced from June 2024 comply with China regulation GB 21520-2023.
A product carbon footprint is defined as the total amount of greenhouse gases emitted directly and indirectly by a product over its lifetime. Greenhouse gas emissions are reported as global warming potential for 100-year time horizon (GWP-100) in units of CO2 equivalence. Calculations are done in accordance with ISO 14040 & ISO 14044. Individual values may not sum to total due to rounding.