HP E24u G5 FHD USB-C Monitor, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black, Silver
HP E24u G5 FHD USB-C Monitor. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver