location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Pulsefire Haste 2 - Wireless Gaming Mouse (Black)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Pulsefire Haste 2 - Wireless Gaming Mouse (Black)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6N0B0AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786272554 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Sep 2024 10:25:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HyperX Pulsefire Haste 2 - Wireless Gaming Mouse (Black)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The Pulsefire Haste 2 Wireless gets up to 100 hours[2] of battery life on a full charge, so you’ll spend more time racking up wins, and less time charging on the sidelines.
  • - Game at the speed of ultra-light with the Pulsefire Haste 2. Even with a solid upper shell, it weighs just 61g[3], designed to help you move quicker, game better, and feel less fatigue.
  • - Use the dongle to connect via 2.4GHz wireless or use Bluetooth Mode to connect to compatible devices.
  • - Say hello to our HyperX 26K Sensor. It’s capable of up to 26,000 DPI natively and can track at speeds up to 650 IPS. With that level of precision, making clutch plays has never been easier.
  • - Rated for up to 100 million clicks, HyperX mouse switches provide solid tactile and audible feedback on every satisfying click.
  • - Have ultimate confidence in your control with the smooth effortless glide of HyperX’s low friction skates, and 4 pieces of custom, residue-free HyperX grips to help provide a secure hold.
  • - If you need to charge while you play, or just want the fallback option of having a physical connection to your mouse, the included USB-C to USB-A cable has got you covered.
  • - Personalize your lighting, set up macros and binds for the Pulsefire Haste 2 Wireless’s 6 programmable buttons, and customize DPI settings with easy-to-use HyperX NGENUITY Software.
Warranty: 2 year
Long product name HyperX Pulsefire Haste 2 - Wireless Gaming Mouse (Black) :
The long product name of HyperX Pulsefire Haste 2 - Wireless Gaming Mouse (Black). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HyperX Pulsefire Haste 2 - Wireless Gaming Mouse (Black)
More>>>
HyperX Pulsefire Haste 2 - Wireless Gaming Mouse (Black):
The official description of HyperX Pulsefire Haste 2 - Wireless Gaming Mouse (Black) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless gaming at the speed of ultra-light.
The HyperX Pulsefire Haste 2 Wireless is built for gamers who can’t afford to waste a millisecond and want the freedom of wireless connectivity. This sequel had a solid upper shell and keeps the 61g[3] weight and 100-hour[2] battery life of the original Pulsefire Haste, but builds upon it with several refinements. Pulsefire Haste 2 Wireless has dual mode wireless connectivity, allowing you to switch between 2.4GHz wireless and Bluetooth connections, and a charging cable so you can charge while using the mouse in wired mode. We’ve also built out a full suite of high-performance HyperX custom components, highlighted by the precision HyperX 26K Sensor with a native DPI of up to 26,000 and a tracking speed of up to 650 IPS. Our custom HyperX Switches provide tactile, audible feedback on each satisfying click, and are rated for a lifespan of up to 100 million clicks. You’ll also enjoy superior physical control of your mouse with smooth, low-friction skates, and the included grip tape. Get the most out of every mouse movement with HyperX NGENUITY Software and create macros for the 6 programmable buttons, customize your DPI settings, and personalize the RGB lighting.

Short summary description HyperX Pulsefire Haste 2 - Wireless Gaming Mouse (Black):
This short summary of the HyperX Pulsefire Haste 2 - Wireless Gaming Mouse (Black) data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Pulsefire Haste 2 - Wireless Gaming Mouse (Black), Ambidextrous, RF Wireless + Bluetooth, 26000 DPI, Black

Long summary description HyperX Pulsefire Haste 2 - Wireless Gaming Mouse (Black):
This is an auto-generated long summary of HyperX Pulsefire Haste 2 - Wireless Gaming Mouse (Black) based on the first three specs of the first five spec groups.

HyperX Pulsefire Haste 2 - Wireless Gaming Mouse (Black). Form factor: Ambidextrous. Device interface: RF Wireless + Bluetooth, Movement resolution: 26000 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel, Acceleration (max): 50 G. Power source: Batteries. Product colour: Black

Up to 100 hours of battery life

The Pulsefire Haste 2 Wireless gets up to 100 hours[2] of battery life on a full charge, so you’ll spend more time racking up wins, and less time charging on the sidelines.

Easier mouse movement for easier wins

Game at the speed of ultra-light with the Pulsefire Haste 2. Even with a solid upper shell, it weighs just 61g[3], designed to help you move quicker, game better, and feel less fatigue.

Dual wireless connectivity modes

Use the dongle to connect via 2.4GHz wireless or use Bluetooth Mode to connect to compatible devices.

Mouse
Number of scroll wheels
1
Purpose *
Gaming
Device interface *
RF Wireless + Bluetooth
Movement resolution *
26000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
6
Buttons durability (million clicks)
100
Mouse tracking speed
650 ips
Acceleration (max)
50 G
Polling rate
1000 Hz
Bluetooth version
5.0
Design
Form factor *
Ambidextrous
Product colour *
Black
Material
Polytetrafluoroethylene (PTFE)
Illumination
Yes
Ergonomics
Cable length
1.8 m
Power
Power source *
Batteries
Charging port type
USB Type-C
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity
370 mAh
Weight & dimensions
Width
66.8 mm
Depth
124.3 mm
Height
38.2 mm
Weight
60 g
Packaging data
Quantity per pack *
1 pc(s)
Packaging content
Receiver included
Yes
Brand-specific features
HP GTIN (EAN/UPC)
196786272547
Other features
Warranty period
2 year(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Australia 1 distributor(s)
España 1 distributor(s)
France 2 distributor(s)
Sverige 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HyperX Pulsefire Haste 2 - Wireless Gaming Mouse (Black):
Disclaimer

[2] Tested under continuous usage with lighting disabled, 2.4GHz mode, and 1000Hz polling rate. Battery life varies based on usage and computing conditions.
[3] Weight of mouse only, not including charging cable.
Technical specification disclaimers
Per-LED RGB lighting customizable with HyperX NGENUITY software.
Tested under continuous usage with lighting disabled, 2.4GHz mode, and 1000Hz polling rate. Battery life varies based on usage and computing conditions.