HP logo

HP ProBook 430 G6 Laptop 33.8 cm (13.3") DDR4-SDRAM Wi-Fi 5 (802.11ac) Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7558
Info modified on:
18 Sept 2022, 15:37:00
Short summary description HP ProBook 430 G6 Laptop 33.8 cm (13.3") DDR4-SDRAM Wi-Fi 5 (802.11ac) Silver:

HP ProBook 430 G6, 33.8 cm (13.3"), DDR4-SDRAM, Silver

Long summary description HP ProBook 430 G6 Laptop 33.8 cm (13.3") DDR4-SDRAM Wi-Fi 5 (802.11ac) Silver:

HP ProBook 430 G6. Product type: Laptop, Form factor: Clamshell. Display diagonal: 33.8 cm (13.3"). Internal memory type: DDR4-SDRAM. On-board graphics card model: Intel® UHD Graphics 620. Product colour: Silver. Weight: 1.49 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.