HP logo

HP Elite Dragonfly Chromebook Intel® Core™ i7 i7-1265U 34.3 cm (13.5") Touchscreen WUXGA+ 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Black

Brand:
Product family:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4588
Info modified on:
22 Jan 2025, 21:12:08
Short summary description HP Elite Dragonfly Chromebook Intel® Core™ i7 i7-1265U 34.3 cm (13.5") Touchscreen WUXGA+ 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Black:

HP Elite Dragonfly Chromebook, Intel® Core™ i7, 34.3 cm (13.5"), 1920 x 1280 pixels, 8 GB, 256 GB, ChromeOS

Long summary description HP Elite Dragonfly Chromebook Intel® Core™ i7 i7-1265U 34.3 cm (13.5") Touchscreen WUXGA+ 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Black:

HP Elite Dragonfly Chromebook. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1265U. Display diagonal: 34.3 cm (13.5"), HD type: WUXGA+, Display resolution: 1920 x 1280 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: ChromeOS. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.