HP logo

HP ZBook 15 G5 Intel® Core™ i5 i5-8300H Mobile workstation 39.6 cm (15.6") 16 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Grey

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53848
Info modified on:
14 Mar 2024, 19:48:57
Short summary description HP ZBook 15 G5 Intel® Core™ i5 i5-8300H Mobile workstation 39.6 cm (15.6") 16 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Grey:

HP ZBook 15 G5, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 16 GB, 1 TB, Grey

Long summary description HP ZBook 15 G5 Intel® Core™ i5 i5-8300H Mobile workstation 39.6 cm (15.6") 16 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Grey:

HP ZBook 15 G5. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8300H, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Product colour: Grey. Weight: 2.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.