HP logo

HP 4K USB-C Multiport Hub

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160719
Info modified on:
09 Jul 2025, 14:12:40
Short summary description HP 4K USB-C Multiport Hub:

HP 4K USB-C Multiport Hub, USB Type-C, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, 10000 Mbit/s, Black, 4K Ultra HD, 116 mm

Long summary description HP 4K USB-C Multiport Hub:

HP 4K USB-C Multiport Hub. Host interface: USB Type-C, Hub interfaces: USB 3.2 Gen 2 (3.1 Gen 2) Type-C. Data transfer rate: 10000 Mbit/s, Product colour: Black, HD type: 4K Ultra HD. Width: 116 mm, Depth: 41.9 mm, Height: 15.5 mm. Quantity per pack: 1 pc(s), Package width: 187.5 mm, Package depth: 60 mm

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.