HP Elite Mini 600 G9, 3.3 GHz, Intel® Core™ i3, i3-12100, 16 GB, 512 GB, Windows 11 Home
HP Elite Mini 600 G9. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-12100. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Operating system installed: Windows 11 Home. Power supply: 120 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.42 kg. Product colour: Black