HP logo

HP Intel Xeon Platinum 8260 processor 2.4 GHz 35.75 MB L3

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27184
Info modified on:
09 Mar 2024, 14:19:00
Short summary description HP Intel Xeon Platinum 8260 processor 2.4 GHz 35.75 MB L3:

HP Intel Xeon Platinum 8260, Intel® Xeon® Platinum, LGA 3647 (Socket P), 14 nm, Intel, 2.4 GHz, 64-bit

Long summary description HP Intel Xeon Platinum 8260 processor 2.4 GHz 35.75 MB L3:

HP Intel Xeon Platinum 8260. Processor family: Intel® Xeon® Platinum, Processor socket: LGA 3647 (Socket P), Processor lithography: 14 nm. Memory channels: Hexa-channel, Maximum internal memory supported by processor: 1 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX, AVX 2.0, AVX-512, SSE4.2, Scalability: S8S

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.