HP logo

HP ProBook 450 G6 Intel® Core™ i7 i7-8565U Laptop 39.6 cm (15.6") Touchscreen HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12697
Info modified on:
25 Jan 2025, 22:15:00
Short summary description HP ProBook 450 G6 Intel® Core™ i7 i7-8565U Laptop 39.6 cm (15.6") Touchscreen HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP ProBook 450 G6, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 16 GB, 512 GB

Long summary description HP ProBook 450 G6 Intel® Core™ i7 i7-8565U Laptop 39.6 cm (15.6") Touchscreen HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP ProBook 450 G6. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.