HP Intel Core i3-2120T, Intel® Core™ i3, LGA 1155 (Socket H2), 32 nm, i3-2120T, 2.6 GHz, 64-bit
HP Intel Core i3-2120T. Processor family: Intel® Core™ i3, Processor socket: LGA 1155 (Socket H2), Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 2000, On-board graphics card base frequency: 650 MHz, On-board graphics card dynamic frequency (max): 1100 MHz. Market segment: Desktop, Supported instruction sets: AVX, SSE4.1, SSE4.2. Compatibility: 600B