HP logo

HP W2072a computer monitor 50.8 cm (20") 1600 x 900 pixels LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96522
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP W2072a computer monitor 50.8 cm (20") 1600 x 900 pixels LED Black:

HP W2072a, 50.8 cm (20"), 1600 x 900 pixels, LED, LED, 5 ms, Black

Long summary description HP W2072a computer monitor 50.8 cm (20") 1600 x 900 pixels LED Black:

HP W2072a. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 50°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.