HP logo

HP 350 Compact Multi-Device Bluetooth Keyboard

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164310
Info modified on:
08 Jul 2025, 11:02:10
Short summary description HP 350 Compact Multi-Device Bluetooth Keyboard:

HP 350 Compact Multi-Device Bluetooth Keyboard, Wireless, Bluetooth, Mechanical, QWERTY, Black

Long summary description HP 350 Compact Multi-Device Bluetooth Keyboard:

HP 350 Compact Multi-Device Bluetooth Keyboard. Connectivity technology: Wireless, Device interface: Bluetooth, Keyboard key switch: Mechanical, Keyboard layout: QWERTY, Recommended usage: Home. Product colour: Black

Reasons to buy
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.