HP logo

HP Intel Xeon E3-1240 v2 processor 3.4 GHz

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39673
Info modified on:
17 Jul 2025, 16:37:15
Short summary description HP Intel Xeon E3-1240 v2 processor 3.4 GHz:

HP Intel Xeon E3-1240 v2, Intel® Xeon® E3 V2 Family, 22 nm, E3-1240V2, 3.4 GHz, 32-bit, 64-bit, Server/workstation

Long summary description HP Intel Xeon E3-1240 v2 processor 3.4 GHz:

HP Intel Xeon E3-1240 v2. Processor family: Intel® Xeon® E3 V2 Family, Processor lithography: 22 nm, Processor model: E3-1240V2. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, PCI Express configurations: 1x16+1x4, 1x8+3x4, 2x8+1x4. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.