HP logo

HP Intel Core i3-3220 processor 3.3 GHz 3 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100243
Info modified on:
14 Mar 2024, 17:04:44
Short summary description HP Intel Core i3-3220 processor 3.3 GHz 3 MB L3:

HP Intel Core i3-3220, Intel® Core™ i3, LGA 1155 (Socket H2), 22 nm, i3-3220, 3.3 GHz, 64-bit

Long summary description HP Intel Core i3-3220 processor 3.3 GHz 3 MB L3:

HP Intel Core i3-3220. Processor family: Intel® Core™ i3, Processor socket: LGA 1155 (Socket H2), Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 2500, On-board graphics card base frequency: 650 MHz, On-board graphics card dynamic frequency (max): 1050 MHz. PCI Express configurations: 1x16, 2x8, 1x8+2x4, Supported instruction sets: AVX, SSE4.1, SSE4.2, Thermal solution specification: PCG 2011C. Intel® Virtualization Technology (Intel® VT): VT-x

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.