HP logo

HP AMD E2-3200 processor 2.4 GHz 0.512 MB L2

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106958
Info modified on:
09 Jul 2024, 09:45:31
Short summary description HP AMD E2-3200 processor 2.4 GHz 0.512 MB L2:

HP AMD E2-3200, AMD E2, Socket FM1 uPGA, 32 nm, E2-3200, 2.4 GHz, PC

Long summary description HP AMD E2-3200 processor 2.4 GHz 0.512 MB L2:

HP AMD E2-3200. Processor family: AMD E2, Processor socket: Socket FM1 uPGA, Processor lithography: 32 nm. Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: AMD Radeon HD 6370D. Market segment: Desktop. L1 cache: 0.1 MB

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.