HP logo

HP Intel Pentium B960 processor 2.2 GHz 2 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97407
Info modified on:
14 Mar 2024, 17:40:42
Short summary description HP Intel Pentium B960 processor 2.2 GHz 2 MB L3:

HP Intel Pentium B960, Intel® Pentium®, PGA988, B960, 2.2 GHz, 64-bit, 5 GT/s

Long summary description HP Intel Pentium B960 processor 2.2 GHz 2 MB L3:

HP Intel Pentium B960. Processor family: Intel® Pentium®, Processor socket: PGA988, Processor model: B960. Memory channels: Dual-channel, Maximum internal memory supported by processor: 16 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics, On-board graphics card base frequency: 650 MHz, On-board graphics card dynamic frequency (max): 1100 MHz. PCI Express configurations: 1x16, 2x8, 1x8+2x4, Graphics & IMC lithography: 32 nm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.