HP logo

HP Intel Core i7-2630QM processor 2 GHz 6 MB L3

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25620
Info modified on:
14 Mar 2024, 18:17:32
Short summary description HP Intel Core i7-2630QM processor 2 GHz 6 MB L3:

HP Intel Core i7-2630QM, Intel® Core™ i7, PGA988, 32 nm, i7-2630QM, 2 GHz, 64-bit

Long summary description HP Intel Core i7-2630QM processor 2 GHz 6 MB L3:

HP Intel Core i7-2630QM. Processor family: Intel® Core™ i7, Processor socket: PGA988, Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 16 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 3000, On-board graphics card base frequency: 650 MHz, On-board graphics card dynamic frequency (max): 1100 MHz. PCI Express configurations: 1x16, 2x8, 1x8+2x4, Supported instruction sets: AVX, Graphics & IMC lithography: 32 nm. Intel® Virtualization Technology (Intel® VT): VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.