HP logo

HP System board Intel® H67 Express LGA 1155 (Socket H2) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77352
Info modified on:
09 Jul 2024, 09:45:02
Short summary description HP System board Intel® H67 Express LGA 1155 (Socket H2) ATX:

HP System board, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel Pentium G, i3-2xxx, i5-2xxx, i7-2xxx, DDR3-SDRAM, DIMM

Long summary description HP System board Intel® H67 Express LGA 1155 (Socket H2) ATX:

HP System board. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel Pentium G. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Supported memory clock speeds: 1066,1333 MHz. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.