HP logo

HP 656364-B21?LA power supply unit 1200 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73974
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 656364-B21?LA power supply unit 1200 W:

HP 656364-B21?LA, 1200 W, 100 - 240 V, 50 - 60 Hz, Server, 80 PLUS Platinum, ProLiant DL360p Gen8, ProLiant DL380p Gen8, ProLiant ML350p Gen8, ProLiant SL250s Gen8

Long summary description HP 656364-B21?LA power supply unit 1200 W:

HP 656364-B21?LA. Total power: 1200 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Purpose: Server, 80 PLUS certification: 80 PLUS Platinum, Compatible products: ProLiant DL360p Gen8, ProLiant DL380p Gen8, ProLiant ML350p Gen8, ProLiant SL250s Gen8. Width: 38.1 mm, Depth: 190.5 mm, Height: 86.3 mm

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.