HP logo

HP 300GB hot-plug dual-port SAS HDD internal hard drive 15000 RPM 2.5"

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69718
Info modified on:
04 Apr 2025, 11:57:05
Short summary description HP 300GB hot-plug dual-port SAS HDD internal hard drive 15000 RPM 2.5":

HP 300GB hot-plug dual-port SAS HDD, 300 GB, 15000 RPM, 2.5", SAS

Long summary description HP 300GB hot-plug dual-port SAS HDD internal hard drive 15000 RPM 2.5":

HP 300GB hot-plug dual-port SAS HDD. HDD capacity: 300 GB, HDD speed: 15000 RPM, HDD size: 2.5", Interface: SAS

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.