HP logo

HP Intel Core i5-2430M processor 2.4 GHz 3 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82038
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Core i5-2430M processor 2.4 GHz 3 MB L3:

HP Intel Core i5-2430M, Intel® Core™ i5, PGA988, 32 nm, i5-2430M, 2.4 GHz, 64-bit

Long summary description HP Intel Core i5-2430M processor 2.4 GHz 3 MB L3:

HP Intel Core i5-2430M. Processor family: Intel® Core™ i5, Processor socket: PGA988, Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 16 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 3000, On-board graphics card base frequency: 650 MHz, On-board graphics card dynamic frequency (max): 1200 MHz. PCI Express configurations: 1x16, 2x8, 1x8+2x4, Supported instruction sets: AVX, Graphics & IMC lithography: 32 nm. Intel® Virtualization Technology (Intel® VT): VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.