HP logo

HP H221 Host Bus Adapter interface cards/adapter Internal SAS, SATA

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46251
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP H221 Host Bus Adapter interface cards/adapter Internal SAS, SATA:

HP H221 Host Bus Adapter, PCIe, SAS, SATA, 6 Gbit/s, 168 mm, 68.6 mm, 16 mm

Long summary description HP H221 Host Bus Adapter interface cards/adapter Internal SAS, SATA:

HP H221 Host Bus Adapter. Host interface: PCIe, Output interface: SAS, SATA. Data transfer rate (max): 6 Gbit/s. Width: 168 mm, Depth: 68.6 mm, Height: 16 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.