Long product name HP InfiniBand FDR/Ethernet 10/40Gb 2-port 544QSFP Adapter
:
The long product name of HP InfiniBand FDR/Ethernet 10/40Gb 2-port 544QSFP Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HP InfiniBand FDR/Ethernet 10/40Gb 2-port 544QSFP Adapter
More>>>
HP InfiniBand FDR/Ethernet 10/40Gb 2-port 544QSFP Adapter:
The official description of HP InfiniBand FDR/Ethernet 10/40Gb 2-port 544QSFP Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The next generation of HP InfiniBand Adapters for select HP ProLiant BLc, DL, ML, SL, and XL servers, Gen8 and Gen9 models.
Based on Mellanox ConnectX-3 Pro technology for unprecedented scalability and fabric flexibility, they are all dual ported and can function as a dual ported InfiniBand card, a dual ported Ethernet card, or a mixed function card in rack servers.
Combined with HP InfiniBand FDR edge switches, they deliver low-latency InfiniBand bandwidth, up to 56 Gb/s Fourteen Data Rate (FDR) or up to 40 Gb/s Quad Data Rate (QDR), for performance driven server and storage clustering applications in High Performance Computing (HPC) and enterprise data centers.
Short summary description HP InfiniBand FDR/Ethernet 10/40Gb 2-port 544QSFP Adapter:
This short summary of the HP InfiniBand FDR/Ethernet 10/40Gb 2-port 544QSFP Adapter data-sheet is auto-generated and uses the product title and the first six key specs.
HP InfiniBand FDR/Ethernet 10/40Gb 2-port 544QSFP Adapter
Long summary description HP InfiniBand FDR/Ethernet 10/40Gb 2-port 544QSFP Adapter:
This is an auto-generated long summary of HP InfiniBand FDR/Ethernet 10/40Gb 2-port 544QSFP Adapter based on the first three specs of the first five spec groups.
HP InfiniBand FDR/Ethernet 10/40Gb 2-port 544QSFP Adapter