HP logo

HP EliteDesk 800 G6 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59104
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
30 Sept 2023
Short summary description HP EliteDesk 800 G6 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Tower PC Black:

HP EliteDesk 800 G6, 2.9 GHz, Intel® Core™ i7, i7-10700, 16 GB, 256 GB, Windows 11 Pro

Long summary description HP EliteDesk 800 G6 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Tower PC Black:

HP EliteDesk 800 G6. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 11 Pro. Power supply: 260 W. Chassis type: Tower. Product type: PC. Weight: 9.86 kg. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.