HP logo

HP DL360 G7 Intel Xeon X5675 Kit processor 3.06 GHz 12 MB L3

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24286
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP DL360 G7 Intel Xeon X5675 Kit processor 3.06 GHz 12 MB L3:

HP DL360 G7 Intel Xeon X5675 Processor Kit, Intel® Xeon® 5000 Sequence, Socket B (LGA 1366), 32 nm, X5675, 3.06 GHz, 64-bit

Long summary description HP DL360 G7 Intel Xeon X5675 Kit processor 3.06 GHz 12 MB L3:

HP DL360 G7 Intel Xeon X5675 Processor Kit. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: Socket B (LGA 1366), Processor lithography: 32 nm. Market segment: Desktop, Bandwidth: 32000 MB/s. L1 cache: 0.384 MB

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.