HP logo

HP 3TB 3G SATA 7.2K rpm LFF internal hard drive 7200 RPM 3.5" Serial ATA II

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71286
Info modified on:
04 Apr 2025, 11:56:54
Short summary description HP 3TB 3G SATA 7.2K rpm LFF internal hard drive 7200 RPM 3.5" Serial ATA II:

HP 3TB 3G SATA 7.2K rpm LFF, 3 TB, 7200 RPM, 3.5", Serial ATA II

Long summary description HP 3TB 3G SATA 7.2K rpm LFF internal hard drive 7200 RPM 3.5" Serial ATA II:

HP 3TB 3G SATA 7.2K rpm LFF. HDD capacity: 3 TB, HDD speed: 7200 RPM, HDD size: 3.5", Interface: Serial ATA II

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.