location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite 800 G9 Intel® Core™ i5 i5-14500T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Mini
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
622Y1ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415163479 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Sep 2024 00:27:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite 800 G9 Intel® Core™ i5 i5-14500T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5-14500T (up to 4.8 GHz Max Turbo frequency, 24 MB L3 cache, 14 cores, 20 threads)
  • - Windows 11 Pro
  • - Intel® UHD Graphics 770
  • - 16 GB memory; 512 GB SSD storage
Warranty: 1 year (1/1/1) limited warranty includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Elite 800 G9 Intel® Core™ i5 i5-14500T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black :
The long product name of HP Elite 800 G9 Intel® Core™ i5 i5-14500T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elite Mini 800 G9 Desktop PC, Windows 11 Pro, Intel® Core™ i5, 16GB RAM, 512GB SSD
More>>>
HP Elite 800 G9 Intel® Core™ i5 i5-14500T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black:
The official description of HP Elite 800 G9 Intel® Core™ i5 i5-14500T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A desktop that can travel
The HP Elite Mini 800 Desktop PC delivers the high-performance needed to develop complex presentations, crunch big numbers, and quickly create compelling content. Equipped with a powerful Intel® processor[2], responsive graphics, and smart deployment options, this is the right PC for big jobs done in small spaces.

Short summary description HP Elite 800 G9 Intel® Core™ i5 i5-14500T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black:
This short summary of the HP Elite 800 G9 Intel® Core™ i5 i5-14500T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite 800 G9, Intel® Core™ i5, i5-14500T, 16 GB, DDR5-SDRAM, 512 GB, Windows 11 Pro

Long summary description HP Elite 800 G9 Intel® Core™ i5 i5-14500T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black:
This is an auto-generated long summary of HP Elite 800 G9 Intel® Core™ i5 i5-14500T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black based on the first three specs of the first five spec groups.

HP Elite 800 G9. Processor family: Intel® Core™ i5, Processor model: i5-14500T. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Wi-Fi. Operating system installed: Windows 11 Pro. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.42 kg. Product colour: Black

Small size. Big impact

Get breakthrough performance with the latest Intel® processor[2] and DDR5 memory.

Office and home deployment

Take the HP Elite Mini 800 home with you so you can stay productive in the hybrid work world.

Protected by HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[6]

Help protect our shared future

At least 50 percent of all plastic used in this PC is post-consumer recycled plastic.[7]

Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Powerful Intel® processor

Help speed up demanding business applications with the latest generation Intel® Core™ processors. [2]

HP Sure Sense

Malware is evolving rapidly and traditional antivirus can’t always recognize new attacks. Protect your PC against never-before-seen attacks with HP Sure Sense, which uses deep learning AI to provide exceptional protection against advanced malware.

Protect critical security processes

Keep your critical applications and processes running even if malware tries to shut them down with the self-healing protection of HP Sure Run.

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click. [1]

Speed up the basics of IT management

The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager. [3]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
Intel® Core™ i5 (14th gen)
Processor model *
i5-14500T
Processor cores
14
Processor threads
20
Processor boost frequency
4.8 GHz
Performance cores
6
Efficient cores
8
Performance-core Max Turbo Frequency
4.8 GHz
Efficient-core Max Turbo Frequency
3.4 GHz
Performance-core base frequency
1.7 GHz
Efficient-core base frequency
1.2 GHz
Processor cache
24 MB
Processor cache type
L3
Number of processors installed
1
Processor base power
35 W
Maximum turbo power
92 W
Memory
Internal memory *
16 GB
Maximum internal memory *
64 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Memory clock speed
5600 MHz
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 7 (802.11be)
Wi-Fi standards
Wi-Fi 7 (802.11be)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 7 BE200
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.4
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
5
USB 3.2 Gen 2x2 Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.1
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Headphone outputs
1
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Number of 2.5" bays
1
Product colour *
Black
Introduction year
2024
Performance
Motherboard chipset
Intel Q670
Audio chip
Realtek ALC3252
Password protection
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Product type *
Mini PC
Software
Operating system installed *
Windows 11 Pro
Pre-installed software
HP Notifications; HP PC Hardware Diagnostics UEFI; HP Support Assistant; HP Connection Optimizer; HP Privacy Settings; HP PC Hardware Diagnostics Windows; HP Desktop Support Utilities; MyHP; HP Easy Clean; Touchpoint Customizer for Commercial; HP Easy Clean Keyboard Driver; HSA Fusion for Commercial; HSA Telemetry for Commercial
Brand-specific features
HP Support Assistant
Yes
HP Security tools
HP Secure Erase; HP Sure Click; HP Sure Sense; Absolute Persistence module; HP Sure Admin; HP BIOSphere Gen6; HP Client Security Manager Gen7; HP Tamper Lock; HP Sure Start Gen7; HP Sure Run Gen5; HP Sure Recover Gen5; Trusted Platform Module TPM 2.0 Embedded Security Chip shipped with Windows 11 (Common Criteria EAL4+ certified)(FIPS 140-2 Level 2 certified)
HP Management tools
HP Client Catalog (download); HP Driver Packs (download); HP Image Assistant (download); HP Client Management Script Library (download); HP Connect for Microsoft Endpoint Manager; HP Manageability Integration Kit (download); HP Patch Assistant (download)
HP Software provided
HP Notifications; HP PC Hardware Diagnostics UEFI; HP Connection Optimizer; HP Privacy Settings; HP PC Hardware Diagnostics Windows; HP Desktop Support Utilities; MyHP; HP Easy Clean; HP Easy Clean Keyboard Driver
HP GTIN (EAN/UPC)
198415163479
HP segment
Business
Power
Power supply *
90 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
177 mm
Depth *
175 mm
Height *
34 mm
Weight *
1.42 kg
Package width
498 mm
Package depth
132 mm
Package height
235 mm
Package weight
2.95 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Logistics data
Harmonized System (HS) code
8471500000
Other features
Keyboard type
USB
Country Distributor
Nederland 1 distributor(s)
United Kingdom 6 distributor(s)
Disclaimer HP Elite 800 G9 Intel® Core™ i5 i5-14500T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black:
Disclaimer

[2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[6] HP Wolf Security for Business requires Windows 10 and higher, includes various HP security features and is available on HP Pro, Elite, Workstation, and RPOS products. See product details for included security features and OS requirements.
[7] Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
[1] HP Sure Click supports Microsoft® Internet Explorer and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.
[3] HP Manageability Integration Kit can be downloaded from http://www.hp.com/go/clientmanagement.
Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
This system is preinstalled with Windows 11 Pro software and provision for recovery software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.
For full Intel®️ vPro®️ functionality, Windows 11 Pro 64 bit, a vPro supported processor, vPro enabled chipset, vPro enabled wired LAN and/or WLAN card and TPM 2.0 are required. Some functionality requires additional 3rd party software in order to run. See http://intel.com/vpro .
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost technology requires a PC with a processor with Intel Turbo Boost capability. Intel Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost for more information.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
All memory slots are customer accessible/upgradeable.
Only available with Alder Lake i5, i7 and i9 Processors.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30 GB (for Windows) of disk is reserved for system recovery software.
Sold separately or as an optional feature.
Fiber NIC and 1Gbps cards would not be available in some selected European countries and Korea.
Only Available on 35W processor.
The card could be configured with the flex IO port 2 as an optional.
HP 125 Antimicrobial Wired Keyboard, HP USB Hardened Mouse, Wired 125 Antimicrobial Mouse are not available in all regions.(Antimicrobial China only)
PS/2 port not available on Elite Mini 800 G9 desktop PCs.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
HP Connect for Microsoft Endpoint Manager is available from the Azure Market Place for HP Pro, Elite, Z and Point-of-Sale PCs managed with Microsoft Endpoint Manager. Subscription to Microsoft Endpoint Manager required and sold separately. Network connection required.
HP Patch Assistant available on select HP PCs with the HP Manageability Kit that are managed through Microsoft System Center Configuration Manager. HP Manageability Integration Kit can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html .
HP Manageability Integration Kit can be downloaded from http://www.hp.com/go/clientmanagement .
myHP requires Windows OS.
HP Support Assistant: Requires Windows and Internet access.
HP Smart Support automatically collects the telemetry necessary upon initial boot of the product to deliver device-level configuration data and health insights and is available preinstalled on select products, thru HP Factory Configuration Services; or it can be downloaded. For more information about how to enable HP Smart Support or for download, please visit http://www.hp.com/smart-support .
Absolute firmware module is shipped turned off and can only be activated with the purchase a license subscription and full activation of the software agent. License subscriptions can be purchased for terms ranging multiple years. Service is limited, check with Absolute for availability outside the U.S. Certain conditions apply. For full details visit: https://www.absolute.com/about/legal/agreements/absolute/ .
HP Sure Click requires Windows 10 Pro or higher or Enterprise. See https://bit.ly/2PrLT6A_SureClick for complete details.
HP Sure Sense is available on select HP PCs with Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro, or Windows 11 Enterprise OS.
HP Sure Run Gen5 is available on select HP PCs and requires Windows 10 and higher.
HP Sure Recover Gen5 with Embedded Reimaging is an optional feature which requires Windows 10 and higher must be configured at purchase. You must back up important files, data, photos, videos, etc. before use to avoid loss of data. Network based recovery using Wi-Fi is only available on PCs with Intel Wi-Fi Module.
HP Sure Start Gen7 is available on select HP PCs and requires Windows 10 and higher
HP Sure Admin requires Windows 10 or higher, HP BIOS, HP Manageability Integration Kit from http://www.hp.com/go/clientmanagement and HP Sure Admin Local Access Authenticator smartphone app from the Android or Apple store.
HP Client Security Manager Gen7 requires Windows and is available on the select HP Elite and Pro PCs.
HP BIOSphere Gen6 features may vary depending on the platform and configuration.
HP Secure Erase for the methods outlined in the National Institute of Standards and Technology Special Publication 800-88 "Clear" sanitation method. HP Secure Erase does not support platforms with Intel® Optane™.
The external antenna could be configured with the flex IO port 2 as an optional.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs.
Wi-Fi 6E requires a Wi-Fi 6E router, sold separately, to function in the 6GHz band. Availability of public wireless access points limited. Wi-Fi 6E is backwards compatible with prior 802.11 specs. And available in countries where Wi-Fi 6E is supported.
Platform power consumption varies per configuration, for the best user experience, please connect PC power cord while using USB-C® cable via Super Speed USB Type-C® port in the rear side of the platform.
Starting from November 1st 2023, all shipments will require Windows to be installed on SSD to provide users a better experience. HDD can only be configured as additional data drives and not the boot drive.