HP logo

HP SmartArray P822/2GB FBWC 6Gb 2-ports-Int/4-ports Ext SAS Controller RAID controller PCI Express x8 3.0

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96538
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP SmartArray P822/2GB FBWC 6Gb 2-ports-Int/4-ports Ext SAS Controller RAID controller PCI Express x8 3.0:

HP SmartArray P822/2GB FBWC 6Gb 2-ports-Int/4-ports Ext SAS Controller, SAS, Serial ATA, PCI Express x8, 0, 1, 1+0, 5, 6, 50, 60, 2048 MB, 168 mm, 111 mm

Long summary description HP SmartArray P822/2GB FBWC 6Gb 2-ports-Int/4-ports Ext SAS Controller RAID controller PCI Express x8 3.0:

HP SmartArray P822/2GB FBWC 6Gb 2-ports-Int/4-ports Ext SAS Controller. Supported storage drive interfaces: SAS, Serial ATA, Host interface: PCI Express x8. RAID levels: 0, 1, 1+0, 5, 6, 50, 60, Internal memory: 2048 MB. Width: 168 mm, Depth: 111 mm, Height: 18 mm. PCI Card form factor: Full-height (low-profile)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.