HP logo

HP ProLiant SL390s G7 Intel® 5520 Socket B (LGA 1366) Rack (4U) Black, Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126284
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP ProLiant SL390s G7 Intel® 5520 Socket B (LGA 1366) Rack (4U) Black, Grey:

HP ProLiant SL390s G7, Intel® 5520, Socket B (LGA 1366), Intel, 3.6 GHz, Intel® Xeon®, E5500, E5600, L5600, X5600

Long summary description HP ProLiant SL390s G7 Intel® 5520 Socket B (LGA 1366) Rack (4U) Black, Grey:

HP ProLiant SL390s G7. Motherboard chipset: Intel® 5520, Processor socket: Socket B (LGA 1366), Processor family: Intel. Supported DIMM module capacities: 16GB, 4GB, Maximum RDIMM memory: 192 GB, Maximum UDIMM memory: 48 GB. Storage drive sizes supported: 2.5", Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA, Storage controller: HP Smart Array B110i. Maximum graphics card memory: 64 MB. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 1000BASE-TX, 100BASE-TX, 10BASE-T

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.