HP logo

HP Intel Core i7-620M processor 2.66 GHz 4 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32076
Info modified on:
14 Mar 2024, 18:17:32
Short summary description HP Intel Core i7-620M processor 2.66 GHz 4 MB L3:

HP Intel Core i7-620M, Intel® Core™ i7, 32 nm, i7-620M, 2.66 GHz, 64-bit, Intel® Core™ i7

Long summary description HP Intel Core i7-620M processor 2.66 GHz 4 MB L3:

HP Intel Core i7-620M. Processor family: Intel® Core™ i7, Processor lithography: 32 nm, Processor model: i7-620M. Memory channels: Dual-channel, Maximum internal memory supported by processor: 8 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics, On-board graphics card base frequency: 500 MHz, On-board graphics card dynamic frequency (max): 766 MHz. PCI Express configurations: 1x16, Number of Processing Die Transistors: 382 M, Processing Die size: 81 mm². Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.