HP logo

HP Broadcom 4313/2070 802.11b/g/n (1 x 1) & Bluetooth Internal WLAN / Bluetooth 300 Mbit/s

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
226025
Info modified on:
02 Apr 2019, 12:44:16
Short summary description HP Broadcom 4313/2070 802.11b/g/n (1 x 1) & Bluetooth Internal WLAN / Bluetooth 300 Mbit/s:

HP Broadcom 4313/2070 802.11b/g/n (1 x 1) & Bluetooth, Internal, Wireless, WLAN / Bluetooth, Wi-Fi 4 (802.11n), 300 Mbit/s

Long summary description HP Broadcom 4313/2070 802.11b/g/n (1 x 1) & Bluetooth Internal WLAN / Bluetooth 300 Mbit/s:

HP Broadcom 4313/2070 802.11b/g/n (1 x 1) & Bluetooth. Internal. Connectivity technology: Wireless, Interface: WLAN / Bluetooth. Maximum data transfer rate: 300 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.