HP logo

HP Designjet T530 36-in Printer large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
265893
Info modified on:
12 Jun 2025, 18:47:24
End of life date:
14 Apr 2022
Short summary description HP Designjet T530 36-in Printer large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN:

HP Designjet T530 36-in Printer, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, JPEG, CALS G4, Black, Cyan, Magenta, Yellow, 2400 x 1200 DPI, Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Plain paper,...

Long summary description HP Designjet T530 36-in Printer large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN:

HP Designjet T530 36-in Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, JPEG, CALS G4. Paper tray media types: Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Plain paper,..., ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4, Media thickness: 0.3 mm. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A. Product colour: White, Internal memory: 1024 MB, Sound power level (standby): 16 dB. Power supply: 3 W, Power consumption (standby): 0.3 W, Power consumption (typical): 35 W

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.