HP logo

HP Designjet T525 24-in Printer large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
242418
Info modified on:
16 Dec 2024, 00:37:04
Bullet Points HP Designjet T525 24-in Printer large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN:
  • - Print
Warranty:
T525: One-year limited hardware warranty; T530: Two-year limited hardware warranty
Long product name HP Designjet T525 24-in Printer large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN:

DesignJet T525 24-in Printer

HP Designjet T525 24-in Printer large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN:

Save space, time, and money with a compact Wi-Fi plotter and stand that let you print in-house, right away. Speed up the PDF printing process. Print from your smartphone with the HP Smart app.[2] Get high quality and high speed.

Dynamic security
Dynamic security enabled printer

Product Disclaimer
Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges. More at http://www.hp.com/learn/ds

Short summary description HP Designjet T525 24-in Printer large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN:

HP Designjet T525 24-in Printer, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, JPEG, CALS G4, Black, Cyan, Magenta, Yellow, 2400 x 1200 DPI, 70 pph

Long summary description HP Designjet T525 24-in Printer large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN:

HP Designjet T525 24-in Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, JPEG, CALS G4. Paper tray media types: Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Plain paper,..., ISO A-series sizes (A0...A9): A1, A2, A3, A4, Media thickness: 0.3 mm. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 100 Mbit/s. Product colour: White, Internal memory: 1024 MB, Sound power level (standby): 16 dB. Power consumption (standby): 0.3 W, Power consumption (typical): 35 W, Power consumption (sleep): 4.5 W

Reasons to buy
Specs
Distributors
Loading...
Disclaimer HP Designjet T525 24-in Printer large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN 5ZY59A:
[1] Most compact footprint based on competitive alternatives with comparable size and features as of February 2019.
[2] Compared to other HP DesignJet T-series plotters, as of February 2019.

Technical specification disclaimers
Mechanical printing time. Printed in Fast mode, using HP Bright White Inkjet Paper (bond) and Original HP inks.
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23ºC (73ºF), 50-60% relative humidity, on A0/E printing material in Best or Normal mode with HP Heavyweight Coated roll feed and Original HP inks.
With HP Premium Instant Dry Photo Gloss media with Original HP inks.
BMG trademark license code FSC®-C115319, see http://www.fsc.org. HP trademark license code FSC®-C017543, see http://www.fsc.org.
Can be recycled through commonly available recycling programs.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.