HP logo

HP Z2 G4 Intel® Xeon® E-2174G 32 GB DDR4-SDRAM 256 GB SSD Tower Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59244
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP Z2 G4 Intel® Xeon® E-2174G 32 GB DDR4-SDRAM 256 GB SSD Tower Workstation Black:

HP Z2 G4, 3.8 GHz, Intel® Xeon®, E-2174G, 32 GB, 256 GB, DVD±RW

Long summary description HP Z2 G4 Intel® Xeon® E-2174G 32 GB DDR4-SDRAM 256 GB SSD Tower Workstation Black:

HP Z2 G4. Processor frequency: 3.8 GHz, Processor family: Intel® Xeon®, Processor model: E-2174G. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics P630. Chassis type: Tower. Product type: Workstation. Weight: 7 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.