HP 360 1040 G8 I7-1165 32GB/1T W11P, 1 TB, SSD, Windows 11 Pro
HP 360 1040 G8 I7-1165 32GB/1T W11P. Product type: Hybrid (2-in-1). Touchscreen. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro