HP logo

HP ZBook Studio G5 Intel® Core™ i9 i9-8950HK Mobile workstation 39.6 cm (15.6") 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38754
Info modified on:
13 Jun 2025, 14:24:26
End of life date:
11 Jan 2020
Short summary description HP ZBook Studio G5 Intel® Core™ i9 i9-8950HK Mobile workstation 39.6 cm (15.6") 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP ZBook Studio G5, Intel® Core™ i9, 2.9 GHz, 39.6 cm (15.6"), 16 GB, 512 GB, Windows 10 Pro

Long summary description HP ZBook Studio G5 Intel® Core™ i9 i9-8950HK Mobile workstation 39.6 cm (15.6") 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP ZBook Studio G5. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-8950HK, Processor frequency: 2.9 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® Quadro® P1000. Operating system installed: Windows 10 Pro. Product colour: Silver. Weight: 2 kg

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.