HP logo

HP P174 computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
303951
Info modified on:
31 May 2024, 09:35:55
End of life date:
31 Mar 2023
Short summary description HP P174 computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA LED Black:

HP P174, 43.2 cm (17"), 1280 x 1024 pixels, SXGA, LED, 5 ms, Black

Long summary description HP P174 computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA LED Black:

HP P174. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LED, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.