location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook Elite Dragonfly Intel® Core™ i3 i3-1215U 34.3 cm (13.5") Touchscreen WUXGA+ 8 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite Dragonfly
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5Q7K9EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197497507515 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4369
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 15:24:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2023
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Chromebook Elite Dragonfly Intel® Core™ i3 i3-1215U 34.3 cm (13.5") Touchscreen WUXGA+ 8 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i3-1215U (up to 4.4 GHz with Intel® Turbo Boost Technology, 10 MB L3 cache, 6 cores, 8 threads)
  • - ChromeOS
  • - 34.3 cm (13.5") diagonal WUXGA+ touch display
  • - Intel® Iris® Xᵉ Graphics
  • - 8 GB memory; 128 GB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Chromebook Elite Dragonfly Intel® Core™ i3 i3-1215U 34.3 cm (13.5") Touchscreen WUXGA+ 8 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Black :
The long product name of HP Chromebook Elite Dragonfly Intel® Core™ i3 i3-1215U 34.3 cm (13.5") Touchscreen WUXGA+ 8 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elite Dragonfly 13.5 inch Chromebook, ChromeOS, 13.5", touch screen, Intel® Core™ i3, 8GB RAM, 128GB SSD, WUXGA+
More>>>
HP Chromebook Elite Dragonfly Intel® Core™ i3 i3-1215U 34.3 cm (13.5") Touchscreen WUXGA+ 8 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Black:
The official description of HP Chromebook Elite Dragonfly Intel® Core™ i3 i3-1215U 34.3 cm (13.5") Touchscreen WUXGA+ 8 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Luxury cloud experience
Experience the simplicity of a Chromebook, reinvented with premium features that drive productivity and cloud-first performance in a stunning x360 design that stands out with you. The HP Elite Dragonfly 13.5 inch Chromebook delivers the latest collaboration and connectivity innovations with Wi-Fi 6E[3], a pro-quality 5MP camera, AI noise cancellation, and more.

Short summary description HP Chromebook Elite Dragonfly Intel® Core™ i3 i3-1215U 34.3 cm (13.5") Touchscreen WUXGA+ 8 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Black:
This short summary of the HP Chromebook Elite Dragonfly Intel® Core™ i3 i3-1215U 34.3 cm (13.5") Touchscreen WUXGA+ 8 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook Elite Dragonfly, Intel® Core™ i3, 34.3 cm (13.5"), 1920 x 1280 pixels, 8 GB, 128 GB, ChromeOS

Long summary description HP Chromebook Elite Dragonfly Intel® Core™ i3 i3-1215U 34.3 cm (13.5") Touchscreen WUXGA+ 8 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Black:
This is an auto-generated long summary of HP Chromebook Elite Dragonfly Intel® Core™ i3 i3-1215U 34.3 cm (13.5") Touchscreen WUXGA+ 8 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Black based on the first three specs of the first five spec groups.

HP Chromebook Elite Dragonfly. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-1215U. Display diagonal: 34.3 cm (13.5"), HD type: WUXGA+, Display resolution: 1920 x 1280 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: ChromeOS. Product colour: Black

High performance. ChromeOS simplicity.

Sharpen your focus with a high-performance Chromebook featuring the latest innovations in cloud-first computing.

Collaborate and engage naturally

Designed for virtual collaboration with cutting-edge HP Presence AI-enhanced video and audio.

Commercial-grade security

Work confidently with the highly secure and manageable HP Elite Dragonfly 13.5 inch Chromebook.

Universal connectivity and charging with USB-C™

Use the USB-C™ port to access and charge your USB-C™ accessories from your Chromebook™ or charge your Chromebook™ from any USB-C™ adapter.

Apps and content for expanded learning

Take learning in new directions with access to the Google Play™ Store and Android™ apps, which include thousands of instantly shareable and easily manageable innovative education apps. [1]

Design
Product type *
Chromebook
Product colour *
Black
Form factor *
Convertible (Folder)
Market positioning
Cloud computing
Introduction year
2023
Original brand name
HP
Display
Display diagonal *
34.3 cm (13.5")
Display resolution *
1920 x 1280 pixels
Touchscreen *
Yes
HD type
WUXGA+
Panel type
IPS
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
400 cd/m²
Display diagonal (metric)
34.3 cm
RGB colour space
NTSC
Colour gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
12th gen Intel® Core™ i3
Processor model *
i3-1215U
Processor cores
6
Processor threads
8
Processor boost frequency
4.4 GHz
Performance cores
2
Efficient cores
4
Performance-core Max Turbo Frequency
4.4 GHz
Efficient-core Max Turbo Frequency
3.3 GHz
Processor cache
10 MB
Processor cache type
L3
Processor base power
15 W
Maximum turbo power
55 W
Memory
Internal memory *
8 GB
Internal memory type
LPDDR4x-SDRAM
Memory clock speed
4266 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Number of free internal memory expansion slots
1
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio system
B&O PLAY
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Camera
Front camera resolution (numeric)
5 MP
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
1
HDMI ports quantity *
1
HDMI version
2.0
Thunderbolt 4 ports quantity
2
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Software
Pre-installed software
Chrome Education Upgrade (Sold separately); Chrome Enterprise Upgrade (Sold separately); HP QuickDrop; Chromebook Plus features
Operating system installed *
ChromeOS
Processor special features
Intel Flex Memory Access
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Security tools
Nano Security lock slot; Google Titan C; Zero Touch Enrollment
HP segment
Business
HP GTIN (EAN/UPC)
197497507515
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
50 Wh
Fast charging
Yes
Fast charging time (90%)
90 min
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, TCO
Weight & dimensions
Width
294.5 mm
Depth
221.8 mm
Height
16.6 mm
Weight *
1.27 kg
Packaging data
Package width
69 mm
Package depth
483 mm
Package height
305 mm
Disclaimer HP Chromebook Elite Dragonfly Intel® Core™ i3 i3-1215U 34.3 cm (13.5") Touchscreen WUXGA+ 8 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Black:
Disclaimer

[3] Wi-Fi 6E requires a 6GHz router, sold separately, to function in the 6GHz band. Availability of public wireless access points limited. Wi-Fi 6E is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6E are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other Wi-Fi 6E devices. Only available in countries where Wi-Fi 6E is supported.

[1] Internet access required and sold separately. Some apps may require purchase.

Technical specification disclaimers
Processor speed denotes maximum performance mode; processors will run at lower speeds in battery optimization mode.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost for more information.
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Wi-Fi 6E requires a Wi-Fi 6E router, sold separately, to function in the 6GHz band. Availability of public wireless access points limited. Wi-Fi 6E is backwards compatible with prior 802.11 specs. And available in countries where Wi-Fi 6E is supported.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
SuperSpeed USB 20Gbps is not available with Thunderbolt™ 4.
HD content required to view HD images.
Intel® Iris® Xᵉ Graphics capabilities require system to be configured with Intel® Core™ i5 or i7 processors and dual channel memory. Intel® Iris® Xᵉ Graphics with Intel® Core™ i5 or 7 processors and single channel memory will only function as UHD graphics.
Resolutions are dependent upon monitor capability, and resolution and color depth settings.
HP Sure View Reflect integrated privacy screen is an optional feature that must be configured at purchase and is designed to function in landscape orientation.
Actual brightness will be lower with touchscreen or Sure View.
Chrome Enterprise Upgrade requires one-time setup, subscription, Google Admin Console, and your organization’s domain. Please see https://support.google.com/a/topic/1409901 .
Chrome Education Upgrade requires one-time setup, subscription, Google Admin Console, and your organization’s domain. Please see https://support.google.com/a/answer/60216 .
HP Quick Drop requires Internet access and Chrome OS device preinstalled with HP QuickDrop app and either an Android device (phone or tablet) running Android 7 or higher with the Android HP QuickDrop app, and /or an iOS device (phone or tablet) running iOS 12 or higher with the iOS HP QuickDrop app.
Lock sold separately.
HP Fingerprint sensor is an optional feature that must be configured at purchase.
Actual battery Watt-hours (Wh) will vary from design capacity. Battery capacity will naturally decrease with shelf life, time, usage, environment, temperature, system configuration, loaded apps, features, power management settings and other factors.
Availability may vary by country.
HP Care Packs are sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit http://www.hp.com/go/cpc . HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
Recharges up to 90% within 90 minutes when the system is off or in standby mode when used with the power adapter provided with the notebook. After charging has reached 90% capacity, charging speed will return to normal. Charging time may vary +/-10% due to System tolerance.
Intel vPro® requires Chrome OS R99 or after, a vPro supported processor, vPro enabled wired LAN and/or WLAN card, Wi-Fi 6E and H1 Security Chip are required. Some functionality requires additional 3rd party software in order to run. Features of vPro® Essentials and Enterprise vary. See http://intel.com/vpro .
For storage drives, GB = 1 billion bytes. Actual formatted capacity is less. Up to 8.1 GB is not user available.
This device qualifies for an OS update to include enhanced features found on Chromebook Plus devices.