location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite c640 14 G3 Intel® Celeron® 7305 Chromebook 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
c640 14 G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5Q7K1EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192486504 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2024 08:12:36
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2024
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite c640 14 G3 Intel® Celeron® 7305 Chromebook 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® 7305 (1.1 GHz base frequency, 8 MB L3 cache, 5 cores, 5 threads)
  • - ChromeOS
  • - 35.6 cm (14") diagonal FHD display
  • - Intel® UHD Graphics
  • - 8 GB memory; 64 GB eMMC storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Elite c640 14 G3 Intel® Celeron® 7305 Chromebook 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Silver :
The long product name of HP Elite c640 14 G3 Intel® Celeron® 7305 Chromebook 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elite c640 14 inch G3 Chromebook, ChromeOS, 14", touch screen, Intel® Celeron®, 8GB RAM, 64GB eMMC, FHD
More>>>
HP Elite c640 14 G3 Intel® Celeron® 7305 Chromebook 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Silver:
The official description of HP Elite c640 14 G3 Intel® Celeron® 7305 Chromebook 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Business-class Chromebook featuring performance essentials
Business-class performance defines the HP Elite c640 14 inch G3 Chromebook. Drive productivity and collaboration with a powerful Intel® processor[1], Wi-Fi 6E connectivity[8], and speakers featuring Audio by Bang & Olufsen. Help protect your fleet with elevated security features, including the inherent and simple security of ChromeOS.

Short summary description HP Elite c640 14 G3 Intel® Celeron® 7305 Chromebook 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Silver:
This short summary of the HP Elite c640 14 G3 Intel® Celeron® 7305 Chromebook 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite c640 14 G3, Intel® Celeron®, 1.1 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 64 GB

Long summary description HP Elite c640 14 G3 Intel® Celeron® 7305 Chromebook 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Silver:
This is an auto-generated long summary of HP Elite c640 14 G3 Intel® Celeron® 7305 Chromebook 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Silver based on the first three specs of the first five spec groups.

HP Elite c640 14 G3. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 7305, Processor frequency: 1.1 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product colour: Silver

Productivity and collaboration

Take performance to the next level with the latest Intel® processor[1], 5MP camera, and Audio by Bang & Olufsen.

Chrome security and simplicity

Help protect and maintain device and data security with ChromeOS and other elevated security features.

Wi-Fi connectivity

Enjoy greater speed and stability on crowded networks with Wi-Fi 6E wireless[8] with extended range wireless LAN.[9]

Universal connectivity and charging with USB-C™

Use the USB-C™ port to access and charge your USB-C™ accessories from your Chromebook™ or charge your Chromebook™ from any USB-C™ adapter.

Apps and content for expanded learning

Take learning in new directions with access to the Google Play™ Store and Android™ apps, which include thousands of instantly shareable and easily manageable innovative education apps. [2]

Design
Product type *
Chromebook
Product colour *
Silver
Form factor *
Clamshell
Market positioning
Cloud computing
Original brand name
HP
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Panel type
IPS
Native aspect ratio
16:9
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
250 cd/m²
Display diagonal (metric)
35.6 cm
RGB colour space
NTSC
Colour gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
7305
Processor cores
5
Processor threads
6
Processor frequency *
1.1 GHz
Processor cache
8 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
LPDDR4x-SDRAM
Memory clock speed
4266 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
64 GB
Storage media *
eMMC
Flash memory
64 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio system
B&O PLAY
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.0
Thunderbolt 4 ports quantity
2
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Pre-installed software
Chrome Education Upgrade (Sold separately); Chrome Enterprise Upgrade (Sold separately); Zero Touch Enrollment (sold separately); Chromebook Plus features
Operating system installed *
ChromeOS
Brand-specific features
HP Security tools
Nano Security lock slot; Google Titan C
HP segment
Business
HP GTIN (EAN/UPC)
197192486504
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
58 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, TCO
Weight & dimensions
Width
323 mm
Depth
221 mm
Height
19.8 mm
Weight *
1.54 kg
Packaging data
Package width
69 mm
Package depth
449 mm
Package height
305 mm
Packaging content
Keyboard included
Yes
Stylus pen
No
Disclaimer HP Elite c640 14 G3 Intel® Celeron® 7305 Chromebook 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Silver:
Disclaimer

[1] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[8] Wi-Fi 6E requires a Wi-Fi 6E router, sold separately, to function in the 6GHz band. Availability of public wireless access points limited. Wi-Fi 6E is backwards compatible with prior 802.11 specs. And available in countries where Wi-Fi 6E is supported.
[9] Based on internal testing of products with and without HP Extended Range Wireless LAN.

[2] Internet access required and sold separately. Some apps may require purchase.

Technical specification disclaimers
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Processor speed denotes maximum performance mode; processors will run at lower speeds in battery optimization mode.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost for more information.
For storage drives, GB = 1 billion bytes. Actual formatted capacity is less. Up to 8.1 GB is not user available.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Chromecast must be purchased separately.
WWAN module is an optional feature, requires factory configuration and requires separately purchased service contract. Check with service provider for coverage and availability in your area. Connection speeds will vary due to location, environment, network conditions, and other factors. 4G LTE not available on all products, in all regions.
SuperSpeed USB 20Gbps is not available with Thunderbolt™ 4.
HD content required to view HD images.
Intel® Iris® Xᵉ Graphics capabilities require system to be configured with Intel® Core™ i5 or i7 processors and dual channel memory. Intel® Iris® Xᵉ Graphics with Intel® Core™ i5 or 7 processors and single channel memory will only function as UHD graphics.
Backlit keyboard is an optional feature.
Resolutions are dependent upon monitor capability, and resolution and color depth settings.
HP Sure View Reflect integrated privacy screen is an optional feature that must be configured at purchase and is designed to function in landscape orientation.
Actual brightness will be lower with touchscreen or Sure View.
Chrome Education Upgrade requires one-time setup, subscription, Google Admin Console, and your organization’s domain. Please see https://support.google.com/a/answer/60216 .
HP Classroom Manager is sold separately. Control and device locking from the teacher’s desktop requires purchase of HP Classroom Manager.
Lock is sold separately.
HP Fingerprint sensor is an optional feature that must be configured at purchase.
Actual battery Watt-hours (Wh) will vary from design capacity. Battery capacity will naturally decrease with shelf life, time, usage, environment, temperature, system configuration, loaded apps, features, power management settings and other factors.
Recharges up to 90% within 90 minutes when the system is off or in standby mode when used with the power adapter provided with the notebook. After charging has reached 90% capacity, charging speed will return to normal. Charging time may vary +/-10% due to System tolerance.
Availability may vary by country.
HP Care Packs are sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit http://www.hp.com/go/cpc . HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
Intel vPro® requires Chrome OS R99 or after, a vPro supported processor, vPro enabled wired LAN and/or WLAN card, Wi-Fi 6E and H1 Security Chip are required. Some functionality requires additional 3rd party software in order to run. Features of vPro® Essentials and Enterprise vary. See http://intel.com/vpro .
Due to the non-industry standard nature of some third-party memory modules, we recommend HP branded memory to ensure compatibility. If you mix memory speeds, the system will perform at the lower memory speed.
Zero Touch Enrollment Service is sold separately. Please contact your HP Sales Representative or Authorized HP Representative. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
Select skus are ENERGY STAR® certified.
Testing conducted by HP using Google Chrome OS power_LoadTest. Battery life will vary and the maximum capacity of the battery will naturally decrease with time and usage and battery optimization activation. See http://www.chromium.org/chromium-os/testing/power-testing for test details.
This device qualifies for an OS update to include enhanced features found on Chromebook Plus devices.