location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook Fortis x360 G5 Intel® N N100 29.5 cm (11.6") Touchscreen HD 8 GB LPDDR5x-SDRAM 64 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fortis x360 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5P9M6EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122316830 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2024 02:26:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Chromebook Fortis x360 G5 Intel® N N100 29.5 cm (11.6") Touchscreen HD 8 GB LPDDR5x-SDRAM 64 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Processor N100 (up to 3.4 GHz with Intel® Turbo Boost Technology, 6 MB L3 cache, 4 cores, 4 threads)
  • - ChromeOS
  • - 29.5 cm (11.6") diagonal HD touch display
  • - Intel® UHD Graphics
  • - 8 GB memory; 64 GB eMMC storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Chromebook Fortis x360 G5 Intel® N N100 29.5 cm (11.6") Touchscreen HD 8 GB LPDDR5x-SDRAM 64 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Blue :
The long product name of HP Chromebook Fortis x360 G5 Intel® N N100 29.5 cm (11.6") Touchscreen HD 8 GB LPDDR5x-SDRAM 64 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fortis x360 11 inch G5 Chromebook, ChromeOS, 11.6", Intel® N-series, 8GB RAM, 64GB eMMC, HD
More>>>
HP Chromebook Fortis x360 G5 Intel® N N100 29.5 cm (11.6") Touchscreen HD 8 GB LPDDR5x-SDRAM 64 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Blue:
The official description of HP Chromebook Fortis x360 G5 Intel® N N100 29.5 cm (11.6") Touchscreen HD 8 GB LPDDR5x-SDRAM 64 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rugged, convertible Chromebook
The rugged HP Fortis x360 Chromebook provides reliability and performance in a rugged 360-degree design. It features an Intel® quad-core processor[8], plenty of memory, and long battery life for productivity throughout the day. The 360-degree hinge allows multiple modes of use, while enhanced durability testing gives you peace of mind.

Short summary description HP Chromebook Fortis x360 G5 Intel® N N100 29.5 cm (11.6") Touchscreen HD 8 GB LPDDR5x-SDRAM 64 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Blue:
This short summary of the HP Chromebook Fortis x360 G5 Intel® N N100 29.5 cm (11.6") Touchscreen HD 8 GB LPDDR5x-SDRAM 64 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Blue data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook Fortis x360 G5, Intel® N, 29.5 cm (11.6"), 1366 x 768 pixels, 8 GB, 64 GB, ChromeOS

Long summary description HP Chromebook Fortis x360 G5 Intel® N N100 29.5 cm (11.6") Touchscreen HD 8 GB LPDDR5x-SDRAM 64 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Blue:
This is an auto-generated long summary of HP Chromebook Fortis x360 G5 Intel® N N100 29.5 cm (11.6") Touchscreen HD 8 GB LPDDR5x-SDRAM 64 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Blue based on the first three specs of the first five spec groups.

HP Chromebook Fortis x360 G5. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® N, Processor model: N100. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Product colour: Blue

Immersive 360-degree design

Work with flexibility in laptop, tablet, tent, or stand mode, thanks to a durable 360-degree hinge.

Durable, reliable design

Designed and tested for durability, featuring a keyboard that resists picking, minor spills, and dust.[12]

Productivity empowered

Quickly access data, apps, and more in crowded wireless networks with Wi-Fi 6E[6] and an Intel® quad-core processor.[8]

Help protect our shared future

This HP Fortis x360 11 inch G5 Chromebook has met environmental criteria to be EPEAT® Gold registered.[10]

Universal connectivity and charging with USB-C™

Use the USB-C™ port to access and charge your USB-C™ accessories from your Chromebook™ or charge your Chromebook™ from any USB-C™ adapter.

Apps and content for expanded learning

Take learning in new directions with access to the Google Play™ Store and Android™ apps, which include thousands of instantly shareable and easily manageable innovative education apps. [1]

Simple PC management

Spend less time and get right to the updates you need with HP Support Assistant. [2]

Simplify deployments

Get a low-maintenance experience with the automatic software updates and virus protection of the Chrome OS. [1]

Advanced wireless connectivity

Stay connected, even in crowded wireless networks, with a fast, reliable wireless connection. This Fortis Chromebook’s Wi-Fi 6E or optional Wi-Fi 6 wireless LAN comes with MU-MIMO, HP Extended Range Wireless LAN, and supports Bluetooth® technology. [3]

Design
Product type *
Chromebook
Product colour *
Blue
Form factor *
Clamshell
Market positioning
Cloud computing
Original brand name
HP
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
Panel type
IPS
Display brightness
250 cd/m²
Display diagonal (metric)
29.5 cm
RGB colour space
NTSC
Colour gamut
50%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® N
Processor model *
N100
Processor cores
4
Processor threads
4
Processor boost frequency
3.4 GHz
Processor cache
6 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
7500 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
64 GB
Storage media *
eMMC
Flash memory
64 GB
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera HD type
HD
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Keyboard
Keyboard special features
Roiskesuojattu
Numeric keypad *
No
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system installed *
ChromeOS
Brand-specific features
HP segment
Business
HP GTIN (EAN/UPC)
198122594009
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity *
47 Wh
Battery weight
190 g
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Password protection
Yes
Password protection type
BIOS, Power on, User
Certificates
Low halogen
Yes
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, TCO
Weight & dimensions
Width
295 mm
Depth
204 mm
Height
21 mm
Weight *
1.46 kg
Packaging data
Package width
67 mm
Package depth
435 mm
Package height
260 mm
Packaging content
Stylus pen
No
Country Distributor
United Kingdom 2 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer HP Chromebook Fortis x360 G5 Intel® N N100 29.5 cm (11.6") Touchscreen HD 8 GB LPDDR5x-SDRAM 64 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Blue:
Disclaimer

[6] Wi-Fi 6E requires a Wi-Fi 6E router, sold separately, to function in the 6GHz band. Availability of public wireless access points limited. Wi-Fi 6E is backwards compatible with prior 802.11 specs and available in countries where Wi-Fi 6E is supported.
[8] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of clock speed.
[10] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
[12] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[1] Internet access required and sold separately. Some apps may require purchase.
[2] Internet access required.
[3] Wi-Fi 6E requires a Wi-Fi 6E router, sold separately, to function in the 6GHz band. Availability of public wireless access points limited. Wi-Fi 6E is backwards compatible with prior 802.11 specs and available in countries where Wi-Fi 6E is supported. Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 (802.11 ax) is backwards compatible with prior 802.11 specs. Multiple-Input Multiple-Output (MU-MIMO) is a wireless technology that uses multiple transmitters and receivers to enhance data transfer. MIMO requires a MU-MIMO router, sold separately.
Technical specification disclaimers
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Processor speed denotes maximum performance mode; processors will run at lower speeds in battery optimization mode.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost for more information.
For storage drives, GB = 1 billion bytes. Actual formatted capacity is less. Up to 8.1 GB is not user available.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Chromecast must be purchased separately.
WWAN module is an optional feature, requires factory configuration and requires separately purchased service contract. Check with service provider for coverage and availability in your area. Connection speeds will vary due to location, environment, network conditions, and other factors. 4G LTE not available on all products, in all regions.
FHD/HD content required to view FHD/HD images.
Resolutions are dependent upon monitor capability, and resolution and color depth settings.
Actual brightness will be lower with touchscreen.
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
HP Support Assistant requires Windows and Internet access.
HP Classroom Manager is sold separately. Control and device locking from the teacher’s desktop requires purchase of HP Classroom Manager.
Chrome Education Upgrade requires one-time setup, subscription, Google Admin Console, and your organization’s domain. Please see https://support.google.com/a/answer/60216 .
Lock is sold separately.
Testing conducted by HP using Google Chrome OS power_LoadTest. Battery life will vary and the maximum capacity of the battery will naturally decrease with time and usage and battery optimization activation. See http://www.chromium.org/chromium-os/testing/power-testing for test details.
Actual battery Watt-hours (Wh) will vary from design capacity. Battery capacity will naturally decrease with shelf life, time, usage, environment, temperature, system configuration, loaded apps, features, power management settings and other factors.
Recharges up to 90% within 90 minutes when the system is off or in standby mode when used with the power adapter provided with the notebook. After charging has reached 90% capacity, charging speed will return to normal. Charging time may vary +/-10% due to System tolerance.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
ZTE requires separately purchased HP Get More Service. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
Molded pulp cushions made from 100% recycled wood fiber and organic materials.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.