HP logo

HP NVIDIA Quadro RTX 4000 8 GB (3)DP+USBc GDDR6

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105469
Info modified on:
01 Oct 2024, 19:54:41
End of life date:
31 Jul 2022
Warranty:
1 year limited warranty
Long product name HP NVIDIA Quadro RTX 4000 8 GB (3)DP+USBc GDDR6:

NVIDIA Quadro RTX 4000, 8GB GDDR6, 256 bit, PCI Express x16 3.0, 3 x DP (1.4), 1 x Type-C, CUDA, DirectX 12.0, OpenGL 4.5, VR, 160W

HP NVIDIA Quadro RTX 4000 8 GB (3)DP+USBc GDDR6:

Real Time Means Real Change

Meet today’s demanding professional workflows with GPU accelerated ray tracing, deep learning, and advanced shading. The NVIDIA® Quadro RTX™ 4000, powered by the NVIDIA Turing™ architecture and the NVIDIA RTX™ platform, delivers best in-class performance and features in a single-slot PCI-e form factor. Design and create like never before with faster time to insight and faster time to solution.

Short summary description HP NVIDIA Quadro RTX 4000 8 GB (3)DP+USBc GDDR6:

HP NVIDIA Quadro RTX 4000 8 GB (3)DP+USBc, Quadro RTX 4000, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description HP NVIDIA Quadro RTX 4000 8 GB (3)DP+USBc GDDR6:

HP NVIDIA Quadro RTX 4000 8 GB (3)DP+USBc. Graphics processor family: NVIDIA, Graphics processor: Quadro RTX 4000. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.