HP logo

HP Pavilion Gaming Keyboard 800

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73584
Info modified on:
18 Jun 2024, 11:51:07
End of life date:
31 Jul 2023
Short summary description HP Pavilion Gaming Keyboard 800:

HP Pavilion Gaming Keyboard 800, Full-size (100%), Wired, USB, Mechanical, Black

Long summary description HP Pavilion Gaming Keyboard 800:

HP Pavilion Gaming Keyboard 800. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical. Wrist rest. Recommended usage: Gaming. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.