HP EliteDesk 800 G4, 3.2 GHz, Intel® Core™ i7, i7-8700, 8 GB, DDR4-SDRAM, 1 TB
HP EliteDesk 800 G4. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Power supply: 250 W. Chassis type: SFF. Product type: PC. Weight: 6.71 kg. Product colour: Black, Silver