HP logo

HP EliteDesk 705 G4 AMD Ryzen™ 3 PRO 2200G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower Workstation Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61410
Info modified on:
11 Nov 2024, 16:49:18
End of life date:
15 Apr 2020
Short summary description HP EliteDesk 705 G4 AMD Ryzen™ 3 PRO 2200G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower Workstation Black, Silver:

HP EliteDesk 705 G4, 3.5 GHz, AMD Ryzen™ 3 PRO, 8 GB, 1 TB, DVD±RW, Windows 10 Pro

Long summary description HP EliteDesk 705 G4 AMD Ryzen™ 3 PRO 2200G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower Workstation Black, Silver:

HP EliteDesk 705 G4. Processor frequency: 3.5 GHz, Processor family: AMD Ryzen™ 3 PRO, Processor model: 2200G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 400 W. Chassis type: Micro Tower. Product type: Workstation

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.